Amphenol RF Coaxial Cables (RF) 145101-01-24.00

Description
"Cable Assembly Coaxial SMB to SMB RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB to SMB RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1733-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1733-ND
Coaxial Cables (RF) ACX1733-ND
"Cable Assembly Coaxial SMB to SMB RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMB to SMB RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 145101-01-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
145101-01-24.00
RF Standard Cable Assembly 145101-01-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 145101-01-24.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
145101-01-24.00
Cable Assemblies - Coaxial Cables (RF) 145101-01-24.00
CBL ASSY SMB PLUG TO PLUG 24"

CBL ASSY SMB PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 145101-01-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
145101-01-24.00
RF Cable Assemblies 145101-01-24.00
RF Cable Assemblies SMB Straight Plug to Plug RG316 24in

RF Cable Assemblies SMB Straight Plug to Plug RG316 24in

Buy Now Datasheet
Coax Cable, Smb Plug-Smb Plug, 24; Connector To Connector Amphenol Rf - 99R5454 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Smb Plug-Smb Plug, 24; Connector To Connector Amphenol Rf
99R5454
Coax Cable, Smb Plug-Smb Plug, 24; Connector To Connector Amphenol Rf 99R5454
COAX CABLE, SMB PLUG-SMB PLUG, 24"; Connector to Connector:SMB Straight Plug to SMB Straight Plug; Coaxial Cable Type:RG316/U; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:- RoHS Compliant: Yes

COAX CABLE, SMB PLUG-SMB PLUG, 24"; Connector to Connector:SMB Straight Plug to SMB Straight Plug; Coaxial Cable Type:RG316/U; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1733-ND 145101-01-24.00 145101-01-24.00 145101-01-24.00 99R5454
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coax Cable, Smb Plug-Smb Plug, 24; Connector To Connector Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/101-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details