Amphenol Corporation SMB Connector 145101-01-18.00

Description
SMB 50 Ohm Plug to SMB 50 Ohm Plug RG-31
Request a Quote
Description
SMB 50 Ohm Plug to SMB 50 Ohm Plug RG-31
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMB Connector - 145101-01-18.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
145101-01-18.00
SMB Connector 145101-01-18.00
SMB 50 Ohm Plug to SMB 50 Ohm Plug RG-31

SMB 50 Ohm Plug to SMB 50 Ohm Plug RG-31

Buy Now
Smb Straight Plug To Smb Straight Plug Rg-316 50 Ohm 18 Inches (457 Mm) / Individual Bag Amphenol Rf - 88X0144 - Newark, An Avnet Company
Chicago, IL, United States
Smb Straight Plug To Smb Straight Plug Rg-316 50 Ohm 18 Inches (457 Mm) / Individual Bag Amphenol Rf
88X0144
Smb Straight Plug To Smb Straight Plug Rg-316 50 Ohm 18 Inches (457 Mm) / Individual Bag Amphenol Rf 88X0144
SMB Straight Plug to SMB Straight Plug RG-316 50 Ohm 18 inches (457 mm) / Individual Bag

SMB Straight Plug to SMB Straight Plug RG-316 50 Ohm 18 inches (457 mm) / Individual Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 145101-01-18.00 88X0144
Product Name SMB Connector Smb Straight Plug To Smb Straight Plug Rg-316 50 Ohm 18 Inches (457 Mm) / Individual Bag Amphenol Rf
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Connector/Terminal/Pin - 24526431 - Radwell International
Specs
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details