Amphenol RF RF Connectors / Coaxial Connectors 142326

Description
RF Connectors / Coaxial Connectors SMB TERMINATOR 2 HOLE .141 S/R
Datasheet
Description
RF Connectors / Coaxial Connectors SMB TERMINATOR 2 HOLE .141 S/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 142326 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142326
RF Connectors / Coaxial Connectors 142326
RF Connectors / Coaxial Connectors SMB TERMINATOR 2 HOLE .141 S/R

RF Connectors / Coaxial Connectors SMB TERMINATOR 2 HOLE .141 S/R

Buy Now Datasheet
Coaxial Connector (RF) Terminators - 142326 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
142326
Coaxial Connector (RF) Terminators 142326
CONN TERMINATOR SMB

CONN TERMINATOR SMB

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 142326 142326
Product Name RF Connectors / Coaxial Connectors Coaxial Connector (RF) Terminators
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) R/A PCB Mount Connector - ET-TFRA-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type BNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Vertical Launch Connectors - NVLC-1F-1 - kTB Solutions
Specs
Gender Male / Plug
Frequency 0.000 to 110.000 GHz
View Details
Coaxial Adapters - 2469452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 1.000 GHz
View Details