Amphenol RF Coaxial Connector (RF) Terminators 142294

Description
PCB TERMINATION, STRAIGHT CRIMP,
Datasheet
Description
PCB TERMINATION, STRAIGHT CRIMP,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 142294 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
142294
Coaxial Connector (RF) Terminators 142294
PCB TERMINATION, STRAIGHT CRIMP,

PCB TERMINATION, STRAIGHT CRIMP,

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 142294 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142294
RF Connectors / Coaxial Connectors 142294
RF Connectors / Coaxial Connectors SMA 2-HOLE FLANGE MOUNT

RF Connectors / Coaxial Connectors SMA 2-HOLE FLANGE MOUNT

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 142294 142294
Product Name Coaxial Connector (RF) Terminators RF Connectors / Coaxial Connectors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Straight 2 Hole Panel Mount Connector with 14mm Teflon - ET-SFS-2H-T14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-MRCB-RG178-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 3.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
RF Connectors - 1052522-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers