Amphenol Corporation RF Connectors / Coaxial Connectors 142278

Description
RF Connectors / Coaxial Connectors 4 HOLE FLANGE MNT TERMINATOR 142/U
Datasheet
Description
RF Connectors / Coaxial Connectors 4 HOLE FLANGE MNT TERMINATOR 142/U
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 142278 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142278
RF Connectors / Coaxial Connectors 142278
RF Connectors / Coaxial Connectors 4 HOLE FLANGE MNT TERMINATOR 142/U

RF Connectors / Coaxial Connectors 4 HOLE FLANGE MNT TERMINATOR 142/U

Buy Now Datasheet
Coaxial Connector (RF) Terminators - 142278 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
142278
Coaxial Connector (RF) Terminators 142278
CONN TERMINATOR

CONN TERMINATOR

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 142278 142278
Product Name RF Connectors / Coaxial Connectors Coaxial Connector (RF) Terminators
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059654-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
SMB (M) St. Connector for RG316 Cable - ET-SBMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 2177794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details