Amphenol Corporation RF Connectors / Coaxial Connectors 142183

Description
RF Connectors / Coaxial Connectors SMB ST CRIMP PLUG RG316U-50DB NIC
Datasheet
Description
RF Connectors / Coaxial Connectors SMB ST CRIMP PLUG RG316U-50DB NIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 142183 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142183
RF Connectors / Coaxial Connectors 142183
RF Connectors / Coaxial Connectors SMB ST CRIMP PLUG RG316U-50DB NIC

RF Connectors / Coaxial Connectors SMB ST CRIMP PLUG RG316U-50DB NIC

Buy Now Datasheet
Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H5265 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H5265
Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H5265
RF/COAXIAL, SMB PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316DB; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

RF/COAXIAL, SMB PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316DB; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 142183 99H5265
Product Name RF Connectors / Coaxial Connectors Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MB-086-1 - kTB Solutions
Specs
Connector Type MCX
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 77 Degrees
Voltage Rating 500 volts
View Details
Coaxial Connector (RF) Assemblies - A117060-ND - DigiKey
Specs
Connector Type SMA
View Details
3 suppliers