RF Connectors / Coaxial Connectors MINI SMB BULKHEAD CABLE JACK 179/U
RF/COAXIAL, SMB BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 142179-75 | 99H5260 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack |
| Geometry | Straight | Straight; Straight Bulkhead Jack |
| Mounting | Bulkhead - Rear Mount |