Amphenol Corporation Sensors, Transducers - Temperature Sensors - Analog and Digital Output 142140

Description
Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Number of Ports: 1(Port)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Number of Ports: 1(Port)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 142140 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
142140
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 142140
Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Number of Ports: 1(Port)

Manufacturer: AMIS
Category: Sensors, Transducers>Temperature Sensors>Analog and Digital Output
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Fixed
Number of Ports: 1(Port)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Temperature Probes
Product Number 142140
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 842 F (450 C)
Basic Element Used Thermocouple
Probe Configuration Air Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
Thermocouples for ASM Epsilon® Reactors -  - Conax Technologies
Specs
Basic Element Used Thermocouple
Probe Configuration Curved Probe
Diameter or Width Range 0.0200 to 0.0590 inch (0.5080 to 1.5 mm)
View Details
Temperature Probe, Analog Pocket, 0° To 220° F - 312-603 - Petersen Products Co.
Specs
Sensed Temperature 0.0 to 220 F (-17.78 to 104 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details