810MHz, 1.575GHz GPS Module RF Antenna 760MHz ~ 860MHz 0dBi SMA Female Connector Mount
810MHz, 1.575GHz GPS Module RF Antenna 760MHz ~ 860MHz 0dBi SMA Female Connector Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2496-140000688-ND | 140000688 |
| Product Name | RF Antennas | RF Antennas |
| Applications | GPS; GPS | GPS |
| Primary Frequency Range | 810.0 to 1575.0 MHz | |
| Gain | 0.0 dB |
Vertical