165MHz Whip, Straight RF Antenna 155MHz ~ 175MHz 0dB FME Female Connector Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 2496-140000116-ND |
| Product Name | RF Antennas |
| Applications | RF Antennas |
| Primary Frequency Range | 165.0 MHz |
| Gain | 0.0 dB |
Vertical