RF/COAXIAL ADAPTER; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:UHF; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Adapter; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 51F3839 |
| Product Name | Rf/coaxial Adapter; Convert From Coax Type Amphenol Rf |
| Gender | Male / Plug |