Amphenol RF Coaxial Cables (RF) 135113-02-36.00

Description
"Cable Assembly Coaxial SMA to SMA RG-174 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-174 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-135113-02-36.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-135113-02-36.00-ND
Coaxial Cables (RF) 115-135113-02-36.00-ND
"Cable Assembly Coaxial SMA to SMA RG-174 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - 135113-02-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135113-02-36.00
Cable Assemblies 135113-02-36.00
SMA Jack to SMA Jack RG-174 Cable

SMA Jack to SMA Jack RG-174 Cable

Buy Now
RF Standard Cable Assembly - 135113-02-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135113-02-36.00
RF Standard Cable Assembly 135113-02-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 135113-02-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135113-02-36.00
RF Cable Assemblies 135113-02-36.00
RF Cable Assemblies SMA St BH JK to St BH JK RG-174/U 36in

RF Cable Assemblies SMA St BH JK to St BH JK RG-174/U 36in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135113-02-36.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135113-02-36.00
Cable Assemblies - Coaxial Cables (RF) 135113-02-36.00
CBL ASSY SMA JACK TO JACK 36"

CBL ASSY SMA JACK TO JACK 36"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-135113-02-36.00-ND 135113-02-36.00 135113-02-36.00 135113-02-36.00 135113-02-36.00
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC11605L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
1/4″ Phone Plug to XM Micro-Hook, Audio Test Cable - 2520XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers