Amphenol RF Coaxial Cables (RF) 135113-02-24.00

Description
"Cable Assembly Coaxial SMA to SMA RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-135113-02-24.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-135113-02-24.00-ND
Coaxial Cables (RF) 115-135113-02-24.00-ND
"Cable Assembly Coaxial SMA to SMA RG-174 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135113-02-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135113-02-24.00
RF Standard Cable Assembly 135113-02-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 135113-02-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135113-02-24.00
Cable Assemblies 135113-02-24.00
SMA Jack to SMA Jack RG-174 Cable

SMA Jack to SMA Jack RG-174 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 135113-02-24.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135113-02-24.00
Cable Assemblies - Coaxial Cables (RF) 135113-02-24.00
CBL ASSY SMA JACK TO JACK 24"

CBL ASSY SMA JACK TO JACK 24"

Supplier's Site
Cable Assy, Sma Blkhd Jack-Jack, 24; Connector To Connector Amphenol Rf - 73AH7985 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Blkhd Jack-Jack, 24; Connector To Connector Amphenol Rf
73AH7985
Cable Assy, Sma Blkhd Jack-Jack, 24; Connector To Connector Amphenol Rf 73AH7985
CABLE ASSY, SMA BLKHD JACK-JACK, 24"; Connector to Connector:SMA Bulkhead Jack to SMA Bulkhead Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:Black

CABLE ASSY, SMA BLKHD JACK-JACK, 24"; Connector to Connector:SMA Bulkhead Jack to SMA Bulkhead Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:Black

Supplier's Site
RF Cable Assemblies - 135113-02-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135113-02-24.00
RF Cable Assemblies 135113-02-24.00
RF Cable Assemblies SMA St BH JK to St BH JK RG-174/U 24in

RF Cable Assemblies SMA St BH JK to St BH JK RG-174/U 24in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-135113-02-24.00-ND 135113-02-24.00 135113-02-24.00 135113-02-24.00 73AH7985 135113-02-24.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Cable Assy, Sma Blkhd Jack-Jack, 24; Connector To Connector Amphenol Rf RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details