Amphenol RF Coaxial Cables (RF) 135113-02-18.00

Description
"Cable Assembly Coaxial SMA to SMA RG-174 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-174 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-135113-02-18.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-135113-02-18.00-ND
Coaxial Cables (RF) 115-135113-02-18.00-ND
"Cable Assembly Coaxial SMA to SMA RG-174 18.00"" (457.20mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 18.00"" (457.20mm)"

Buy Now Datasheet
Cable Assemblies - 135113-02-18.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135113-02-18.00
Cable Assemblies 135113-02-18.00
SMA Jack to SMA Jack RG-174 Cable

SMA Jack to SMA Jack RG-174 Cable

Buy Now
RF Standard Cable Assembly - 135113-02-18.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135113-02-18.00
RF Standard Cable Assembly 135113-02-18.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-135113-02-18.00-ND 135113-02-18.00 135113-02-18.00
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7N-XM-24 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details