Amphenol RF Coaxial Cables (RF) 135113-01-36.00

Description
"Cable Assembly Coaxial SMA to SMA RG-316 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 135113-01-36.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135113-01-36.00-ND
Coaxial Cables (RF) 135113-01-36.00-ND
"Cable Assembly Coaxial SMA to SMA RG-316 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - 135113-01-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135113-01-36.00
Cable Assemblies 135113-01-36.00
SMA Jack to SMA Jack RG-316 Cable

SMA Jack to SMA Jack RG-316 Cable

Buy Now
RF Standard Cable Assembly - 135113-01-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135113-01-36.00
RF Standard Cable Assembly 135113-01-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 135113-01-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135113-01-36.00
RF Cable Assemblies 135113-01-36.00
RF Cable Assemblies SMA St BH JK to St BH JK RG-316/U 36in

RF Cable Assemblies SMA St BH JK to St BH JK RG-316/U 36in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135113-01-36.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135113-01-36.00
Cable Assemblies - Coaxial Cables (RF) 135113-01-36.00
CBL ASSY SMA JACK TO JACK 36"

CBL ASSY SMA JACK TO JACK 36"

Supplier's Site
Sma Bulkhead Jack To Sma Bulkhead Jack On Rg-316 Cable, 36 Inches Rohs Compliant Amphenol Rf - 95AC4502 - Newark, An Avnet Company
Chicago, IL, United States
Sma Bulkhead Jack To Sma Bulkhead Jack On Rg-316 Cable, 36 Inches Rohs Compliant Amphenol Rf
95AC4502
Sma Bulkhead Jack To Sma Bulkhead Jack On Rg-316 Cable, 36 Inches Rohs Compliant Amphenol Rf 95AC4502
SMA BULKHEAD JACK TO SMA BULKHEAD JACK ON RG-316 CABLE, 36 INCHES ROHS COMPLIANT: YES

SMA BULKHEAD JACK TO SMA BULKHEAD JACK ON RG-316 CABLE, 36 INCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135113-01-36.00-ND 135113-01-36.00 135113-01-36.00 135113-01-36.00 135113-01-36.00 95AC4502
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Sma Bulkhead Jack To Sma Bulkhead Jack On Rg-316 Cable, 36 Inches Rohs Compliant Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details