Amphenol RF Cable Assemblies 135113-01-12.00

Description
SMA Jack to SMA Jack RG-316 Cable
Request a Quote Datasheet
Description
SMA Jack to SMA Jack RG-316 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 135113-01-12.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135113-01-12.00
Cable Assemblies 135113-01-12.00
SMA Jack to SMA Jack RG-316 Cable

SMA Jack to SMA Jack RG-316 Cable

Buy Now
Coaxial Cables (RF) - 135113-01-12.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135113-01-12.00-ND
Coaxial Cables (RF) 135113-01-12.00-ND
"Cable Assembly Coaxial SMA to SMA RG-316 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 12.00"" (304.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135113-01-12.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135113-01-12.00
RF Standard Cable Assembly 135113-01-12.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 135113-01-12.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135113-01-12.00
RF Cable Assemblies 135113-01-12.00
RF Cable Assemblies SMA St BH JK to St BH JK RG-316/U 12in

RF Cable Assemblies SMA St BH JK to St BH JK RG-316/U 12in

Buy Now Datasheet
Sma Bulkhead Jack To Sma Bulkhead Jack On Rg-316 Cable, 12 Inches Rohs Compliant Amphenol Rf - 95AC4499 - Newark, An Avnet Company
Chicago, IL, United States
Sma Bulkhead Jack To Sma Bulkhead Jack On Rg-316 Cable, 12 Inches Rohs Compliant Amphenol Rf
95AC4499
Sma Bulkhead Jack To Sma Bulkhead Jack On Rg-316 Cable, 12 Inches Rohs Compliant Amphenol Rf 95AC4499
SMA BULKHEAD JACK TO SMA BULKHEAD JACK ON RG-316 CABLE, 12 INCHES ROHS COMPLIANT: YES

SMA BULKHEAD JACK TO SMA BULKHEAD JACK ON RG-316 CABLE, 12 INCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135113-01-12.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135113-01-12.00
Cable Assemblies - Coaxial Cables (RF) 135113-01-12.00
CBL ASSY SMA JACK TO JACK 12"

CBL ASSY SMA JACK TO JACK 12"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135113-01-12.00 135113-01-12.00-ND 135113-01-12.00 135113-01-12.00 95AC4499 135113-01-12.00
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Sma Bulkhead Jack To Sma Bulkhead Jack On Rg-316 Cable, 12 Inches Rohs Compliant Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479974-1 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 2.46 ft (7.5 dm)
View Details
2 suppliers
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details