Amphenol RF Coaxial Cables (RF) 135111-07-24.00

Description
"Cable Assembly Coaxial SMA to SMA RG-142 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-142 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1714-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1714-ND
Coaxial Cables (RF) ACX1714-ND
"Cable Assembly Coaxial SMA to SMA RG-142 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-142 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - 135111-07-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135111-07-24.00
Cable Assemblies 135111-07-24.00
SMA Jack to SMA Plug RG-142 Cable

SMA Jack to SMA Plug RG-142 Cable

Buy Now
RF Standard Cable Assembly - 135111-07-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135111-07-24.00
RF Standard Cable Assembly 135111-07-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 135111-07-24.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135111-07-24.00
Cable Assemblies - Coaxial Cables (RF) 135111-07-24.00
CBL ASSY SMA JACK TO PLUG 24"

CBL ASSY SMA JACK TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 135111-07-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135111-07-24.00
RF Cable Assemblies 135111-07-24.00
RF Cable Assemblies SMA R/A Plug to Jack RG142 24in

RF Cable Assemblies SMA R/A Plug to Jack RG142 24in

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1714-ND 135111-07-24.00 135111-07-24.00 135111-07-24.00 135111-07-24.00
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
“N” Series Male Test Cable, RG58C/U - 1326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details