Amphenol RF Cable Assemblies 135111-04-24.00

Description
SMA Jack to SMA Plug RG-58 Cable
Request a Quote Datasheet
Description
SMA Jack to SMA Plug RG-58 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 135111-04-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135111-04-24.00
Cable Assemblies 135111-04-24.00
SMA Jack to SMA Plug RG-58 Cable

SMA Jack to SMA Plug RG-58 Cable

Buy Now
Coaxial Cables (RF) - ACX1649-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1649-ND
Coaxial Cables (RF) ACX1649-ND
"Cable Assembly Coaxial SMA to SMA RG-58 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-58 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135111-04-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135111-04-24.00
RF Standard Cable Assembly 135111-04-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 135111-04-24.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135111-04-24.00
Cable Assemblies - Coaxial Cables (RF) 135111-04-24.00
CBL ASSY SMA JACK TO PLUG 24"

CBL ASSY SMA JACK TO PLUG 24"

Supplier's Site
Coaxial Cable Assy, Rg-58, 24In, Black; Connector Type A Amphenol Rf - 14R7820 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assy, Rg-58, 24In, Black; Connector Type A Amphenol Rf
14R7820
Coaxial Cable Assy, Rg-58, 24In, Black; Connector Type A Amphenol Rf 14R7820
COAXIAL CABLE ASSY, RG-58, 24IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Cable Length:24"RoHS Compliant: Yes

COAXIAL CABLE ASSY, RG-58, 24IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Cable Length:24"RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 135111-04-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135111-04-24.00
RF Cable Assemblies 135111-04-24.00
RF Cable Assemblies SMA St BH JK to R/A Plug RG-58/U 24in

RF Cable Assemblies SMA St BH JK to R/A Plug RG-58/U 24in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135111-04-24.00 ACX1649-ND 135111-04-24.00 135111-04-24.00 14R7820 135111-04-24.00
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assy, Rg-58, 24In, Black; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details