Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMA Jack to SMA Plug RG-58 Cable
"Cable Assembly Coaxial SMA to SMA RG-58 18.00"" (457.20mm)"
RF Cable Assemblies SMA Blkhd Jck to SMA R/A PLG 18 inches
CBL ASSY SMA JACK TO PLUG 18"
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 135111-04-18.00 | 135111-04-18.00 | 135111-04-18.00-ND | 135111-04-18.00 | 135111-04-18.00 |
| Product Name | RF Standard Cable Assembly | Cable Assemblies | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Length | 1.5 ft (4.57 dm) | 1.5 ft (4.57 dm) | |||
| Gender | Male-Female |