SMA Jack to SMA Plug RG-316 DS Cable
"Cable Assembly Coaxial SMA to SMA RG-316 DS 39.4"" (1.0m) 3.3'"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAX CABLE, RG316, SMA PLUG-JACK, 1M, TRANS; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes
RF Cable Assemblies SMA BLKHD JK/SMA R/A PLG CBL 1.00MET
CBL ASSY SMA JACK TO PLUG 3.3'
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 135111-03-M1.00 | ACX2478-ND | 135111-03-M1.00 | 78X4568 | 135111-03-M1.00 | 135111-03-M1.00 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | Rf Coax Cable, Rg316, Sma Plug-Jack, 1M, Trans; Connector Type A Amphenol Rf | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||||
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10.01 dm) | ||
| Gender | Male-Female |