Amphenol RF Cable Assemblies 135111-03-M0.50

Description
SMA Jack to SMA Plug RG-316 DS Cable
Request a Quote Datasheet
Description
SMA Jack to SMA Plug RG-316 DS Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 135111-03-M0.50 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135111-03-M0.50
Cable Assemblies 135111-03-M0.50
SMA Jack to SMA Plug RG-316 DS Cable

SMA Jack to SMA Plug RG-316 DS Cable

Buy Now
RF Standard Cable Assembly - 135111-03-M0.50 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135111-03-M0.50
RF Standard Cable Assembly 135111-03-M0.50
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX2476-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2476-ND
Coaxial Cables (RF) ACX2476-ND
"Cable Assembly Coaxial SMA to SMA RG-316 DS 19.69"" (500.00mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 DS 19.69"" (500.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135111-03-M0.50 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135111-03-M0.50
Cable Assemblies - Coaxial Cables (RF) 135111-03-M0.50
CBL ASSY SMA JACK TO PLUG 19.69"

CBL ASSY SMA JACK TO PLUG 19.69"

Supplier's Site
RF Cable Assemblies - 135111-03-M0.50 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135111-03-M0.50
RF Cable Assemblies 135111-03-M0.50
RF Cable Assemblies SMA BLKHD JK/SMA R/A PLG CBL 0.50MET

RF Cable Assemblies SMA BLKHD JK/SMA R/A PLG CBL 0.50MET

Buy Now Datasheet
Rf Coax Cable, Rg316, Sma, 500Mm, Trans; Connector Type A Amphenol Rf - 78X4566 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg316, Sma, 500Mm, Trans; Connector Type A Amphenol Rf
78X4566
Rf Coax Cable, Rg316, Sma, 500Mm, Trans; Connector Type A Amphenol Rf 78X4566
RF COAX CABLE, RG316, SMA, 500MM, TRANS; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

RF COAX CABLE, RG316, SMA, 500MM, TRANS; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135111-03-M0.50 135111-03-M0.50 ACX2476-ND 135111-03-M0.50 135111-03-M0.50 78X4566
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Coax Cable, Rg316, Sma, 500Mm, Trans; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Gender Male-Female
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details