Amphenol RF Coaxial Cables (RF) 135111-03-36.00

Description
"Cable Assembly Coaxial SMA to SMA RG-316 DS 36.00"" (914.40mm)"
Request a Quote
Description
"Cable Assembly Coaxial SMA to SMA RG-316 DS 36.00"" (914.40mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Coaxial Cable Assembly, RG-316, 36 inches in length, features a black finish and is designed for reliable connectivity in various applications. It includes an SMA Bulkhead Jack as Connector Type A and an SMA Right Angle Plug as Connector Type B. The cable is constructed from RG-316 double braided cable with a nominal impedance of 50 ohms. This product is RoHS compliant, ensuring it meets environmental standards. The assembly is suitable for use in environments requiring a durable and flexible coaxial connection.

Datasheet Summary
Powered by GS/AI

The Coaxial Cable Assembly, RG-316, 36 inches in length, features a black finish and is designed for reliable connectivity in various applications. It includes an SMA Bulkhead Jack as Connector Type A and an SMA Right Angle Plug as Connector Type B. The cable is constructed from RG-316 double braided cable with a nominal impedance of 50 ohms. This product is RoHS compliant, ensuring it meets environmental standards. The assembly is suitable for use in environments requiring a durable and flexible coaxial connection.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1646-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1646-ND
Coaxial Cables (RF) ACX1646-ND
"Cable Assembly Coaxial SMA to SMA RG-316 DS 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 DS 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - 135111-03-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135111-03-36.00
Cable Assemblies 135111-03-36.00
SMA Jack to SMA Plug RG-316 DS Cable

SMA Jack to SMA Plug RG-316 DS Cable

Buy Now
RF Standard Cable Assembly - 135111-03-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135111-03-36.00
RF Standard Cable Assembly 135111-03-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135111-03-36.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135111-03-36.00
Cable Assemblies - Coaxial Cables (RF) 135111-03-36.00
CBL ASSY SMA JACK TO PLUG 36"

CBL ASSY SMA JACK TO PLUG 36"

Supplier's Site
RF Cable Assemblies - 135111-03-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135111-03-36.00
RF Cable Assemblies 135111-03-36.00
RF Cable Assemblies SMA St BH JK to R/A Plug RG316U DB 36in

RF Cable Assemblies SMA St BH JK to R/A Plug RG316U DB 36in

Buy Now Datasheet
Coaxial Cable Assy, Rg-316, 36In, Black; Connector Type A Amphenol Rf - 14R7817 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assy, Rg-316, 36In, Black; Connector Type A Amphenol Rf
14R7817
Coaxial Cable Assy, Rg-316, 36In, Black; Connector Type A Amphenol Rf 14R7817
COAXIAL CABLE ASSY, RG-316, 36IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316DB; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:0.914m RoHS Compliant: Yes

COAXIAL CABLE ASSY, RG-316, 36IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316DB; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:0.914m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1646-ND 135111-03-36.00 135111-03-36.00 135111-03-36.00 135111-03-36.00 14R7817
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable Assy, Rg-316, 36In, Black; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details