Amphenol RF Coaxial Cables (RF) 135111-03-24.00

Description
"Cable Assembly Coaxial SMA to SMA RG-316 DS 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 DS 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1645-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1645-ND
Coaxial Cables (RF) ACX1645-ND
"Cable Assembly Coaxial SMA to SMA RG-316 DS 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 DS 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135111-03-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135111-03-24.00
RF Standard Cable Assembly 135111-03-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 135111-03-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135111-03-24.00
Cable Assemblies 135111-03-24.00
SMA Jack to SMA Plug RG-316 DS Cable

SMA Jack to SMA Plug RG-316 DS Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 135111-03-24.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135111-03-24.00
Cable Assemblies - Coaxial Cables (RF) 135111-03-24.00
CBL ASSY SMA JACK TO PLUG 24"

CBL ASSY SMA JACK TO PLUG 24"

Supplier's Site
Coaxial Cable Assy, Rg-316, 24In, Black; Connector Type A Amphenol Rf - 14R7816 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assy, Rg-316, 24In, Black; Connector Type A Amphenol Rf
14R7816
Coaxial Cable Assy, Rg-316, 24In, Black; Connector Type A Amphenol Rf 14R7816
COAXIAL CABLE ASSY, RG-316, 24IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316DB; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m RoHS Compliant: Yes

COAXIAL CABLE ASSY, RG-316, 24IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316DB; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 135111-03-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135111-03-24.00
RF Cable Assemblies 135111-03-24.00
RF Cable Assemblies SMA St BH JK to R/A Plug RG316U DB 24in

RF Cable Assemblies SMA St BH JK to R/A Plug RG316U DB 24in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1645-ND 135111-03-24.00 135111-03-24.00 135111-03-24.00 14R7816 135111-03-24.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assy, Rg-316, 24In, Black; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-292-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details