Amphenol RF RF Standard Cable Assembly 135111-02-M0.75

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135111-02-M0.75 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135111-02-M0.75
RF Standard Cable Assembly 135111-02-M0.75
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 135111-02-M0.75 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135111-02-M0.75
Cable Assemblies 135111-02-M0.75
SMA Jack to SMA Plug RG-174 Cable

SMA Jack to SMA Plug RG-174 Cable

Buy Now
Coaxial Cables (RF) - ACX2473-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2473-ND
Coaxial Cables (RF) ACX2473-ND
"Cable Assembly Coaxial SMA to SMA RG-174 29.53"" (750.00mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 29.53"" (750.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135111-02-M0.75 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135111-02-M0.75
Cable Assemblies - Coaxial Cables (RF) 135111-02-M0.75
CBL ASSY SMA JACK TO PLUG 29.53"

CBL ASSY SMA JACK TO PLUG 29.53"

Supplier's Site
Rf Coax Cable, Rg174, Sma, 750Mm, Black; Connector Type A Amphenol Rf - 78X4563 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg174, Sma, 750Mm, Black; Connector Type A Amphenol Rf
78X4563
Rf Coax Cable, Rg174, Sma, 750Mm, Black; Connector Type A Amphenol Rf 78X4563
RF COAX CABLE, RG174, SMA, 750MM, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

RF COAX CABLE, RG174, SMA, 750MM, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

Supplier's Site
Coaxial Cable, Rg174/u, Plug-Jack, 0.75M; Connector To Connector Amphenol Rf - 30AK0041 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg174/u, Plug-Jack, 0.75M; Connector To Connector Amphenol Rf
30AK0041
Coaxial Cable, Rg174/u, Plug-Jack, 0.75M; Connector To Connector Amphenol Rf 30AK0041
COAXIAL CABLE, RG174/U, PLUG-JACK, 0.75M; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm; Jacket Colour:Black; RoHS Compliant: Yes

COAXIAL CABLE, RG174/U, PLUG-JACK, 0.75M; Connector to Connector:90° SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm; Jacket Colour:Black; RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 135111-02-M0.75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135111-02-M0.75
RF Cable Assemblies 135111-02-M0.75
RF Cable Assemblies SMA BLKHD JK/SMA R/A PLG CBL 0.75MET

RF Cable Assemblies SMA BLKHD JK/SMA R/A PLG CBL 0.75MET

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135111-02-M0.75 135111-02-M0.75 ACX2473-ND 135111-02-M0.75 78X4563 30AK0041 135111-02-M0.75
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Coax Cable, Rg174, Sma, 750Mm, Black; Connector Type A Amphenol Rf Coaxial Cable, Rg174/u, Plug-Jack, 0.75M; Connector To Connector Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Gender Male-Female
Cable Type Coaxial Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC15068L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB Cables - Q937-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details