Amphenol RF Cable Assemblies 135111-01-M0.25

Description
SMA Jack to SMA Plug RG-316 Cable
Request a Quote Datasheet
Description
SMA Jack to SMA Plug RG-316 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 135111-01-M0.25 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135111-01-M0.25
Cable Assemblies 135111-01-M0.25
SMA Jack to SMA Plug RG-316 Cable

SMA Jack to SMA Plug RG-316 Cable

Buy Now
RF Standard Cable Assembly - 135111-01-M0.25 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135111-01-M0.25
RF Standard Cable Assembly 135111-01-M0.25
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX2467-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2467-ND
Coaxial Cables (RF) ACX2467-ND
"Cable Assembly Coaxial SMA to SMA RG-316 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 9.843"" (250.00mm)"

Buy Now Datasheet
Rf Coax Cable, Rg316, Sma, 250Mm, Trans; Connector Type A Amphenol Rf - 78X4557 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg316, Sma, 250Mm, Trans; Connector Type A Amphenol Rf
78X4557
Rf Coax Cable, Rg316, Sma, 250Mm, Trans; Connector Type A Amphenol Rf 78X4557
RF COAX CABLE, RG316, SMA, 250MM, TRANS; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

RF COAX CABLE, RG316, SMA, 250MM, TRANS; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 135111-01-M0.25 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135111-01-M0.25
RF Cable Assemblies 135111-01-M0.25
RF Cable Assemblies SMA BLKHD JK/SMA R/A PLG CBL 0.25MET

RF Cable Assemblies SMA BLKHD JK/SMA R/A PLG CBL 0.25MET

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135111-01-M0.25 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135111-01-M0.25
Cable Assemblies - Coaxial Cables (RF) 135111-01-M0.25
CBL ASSY SMA JACK TO PLUG 9.843"

CBL ASSY SMA JACK TO PLUG 9.843"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135111-01-M0.25 135111-01-M0.25 ACX2467-ND 78X4557 135111-01-M0.25 135111-01-M0.25
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Rf Coax Cable, Rg316, Sma, 250Mm, Trans; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Length 0.8200 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8203 ft (2.5 dm)
Gender Male-Female
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2121-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers