Amphenol RF RF Standard Cable Assembly 135111-01-48.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135111-01-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135111-01-48.00
RF Standard Cable Assembly 135111-01-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 135111-01-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135111-01-48.00
Cable Assemblies 135111-01-48.00
SMA Jack to SMA Plug RG-316 Cable

SMA Jack to SMA Plug RG-316 Cable

Buy Now
Coaxial Cables (RF) - 135111-01-48.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135111-01-48.00-ND
Coaxial Cables (RF) 135111-01-48.00-ND
"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135111-01-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135111-01-48.00
Cable Assemblies - Coaxial Cables (RF) 135111-01-48.00
CBL ASSY SMA JACK TO PLUG 4'

CBL ASSY SMA JACK TO PLUG 4'

Supplier's Site
RF Cable Assemblies - 135111-01-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135111-01-48.00
RF Cable Assemblies 135111-01-48.00
RF Cable Assemblies SMA Blkhd Jack to St Plug RG-316 48in

RF Cable Assemblies SMA Blkhd Jack to St Plug RG-316 48in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135111-01-48.00 135111-01-48.00 135111-01-48.00-ND 135111-01-48.00 135111-01-48.00
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 062233-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details