Amphenol RF Cable Assemblies 135111-01-36.00

Description
SMA Jack to SMA Plug RG-316 Cable
Request a Quote Datasheet
Description
SMA Jack to SMA Plug RG-316 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 135111-01-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135111-01-36.00
Cable Assemblies 135111-01-36.00
SMA Jack to SMA Plug RG-316 Cable

SMA Jack to SMA Plug RG-316 Cable

Buy Now
RF Standard Cable Assembly - 135111-01-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135111-01-36.00
RF Standard Cable Assembly 135111-01-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX1638-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1638-ND
Coaxial Cables (RF) ACX1638-ND
"Cable Assembly Coaxial SMA to SMA RG-316 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135111-01-36.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135111-01-36.00
Cable Assemblies - Coaxial Cables (RF) 135111-01-36.00
CBL ASSY SMA JACK TO PLUG 36"

CBL ASSY SMA JACK TO PLUG 36"

Supplier's Site
Coaxial Cable Assy, Rg-316, 36In, Black; Connector Type A Amphenol Rf - 14R7809 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assy, Rg-316, 36In, Black; Connector Type A Amphenol Rf
14R7809
Coaxial Cable Assy, Rg-316, 36In, Black; Connector Type A Amphenol Rf 14R7809
COAXIAL CABLE ASSY, RG-316, 36IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:0.914m; Product Range:-RoHS Compliant: Yes

COAXIAL CABLE ASSY, RG-316, 36IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:0.914m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 135111-01-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135111-01-36.00
RF Cable Assemblies 135111-01-36.00
RF Cable Assemblies SMA St BH JK to R/A Plug RG-316/U 36in

RF Cable Assemblies SMA St BH JK to R/A Plug RG-316/U 36in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135111-01-36.00 135111-01-36.00 ACX1638-ND 135111-01-36.00 14R7809 135111-01-36.00
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assy, Rg-316, 36In, Black; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products