Amphenol RF Cable Assemblies 135111-01-18.00

Description
SMA Jack to SMA Plug RG-316 Cable
Request a Quote Datasheet
Description
SMA Jack to SMA Plug RG-316 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 135111-01-18.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135111-01-18.00
Cable Assemblies 135111-01-18.00
SMA Jack to SMA Plug RG-316 Cable

SMA Jack to SMA Plug RG-316 Cable

Buy Now
RF Standard Cable Assembly - 135111-01-18.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135111-01-18.00
RF Standard Cable Assembly 135111-01-18.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - 135111-01-18.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135111-01-18.00-ND
Coaxial Cables (RF) 135111-01-18.00-ND
"Cable Assembly Coaxial SMA to SMA RG-316 18.00"" (457.20mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 18.00"" (457.20mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135111-01-18.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135111-01-18.00
Cable Assemblies - Coaxial Cables (RF) 135111-01-18.00
CBL ASSY SMA JACK TO PLUG 18"

CBL ASSY SMA JACK TO PLUG 18"

Supplier's Site
RF Cable Assemblies - 135111-01-18.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135111-01-18.00
RF Cable Assemblies 135111-01-18.00
RF Cable Assemblies SMA Blkhd Jck to SMA R/A PLG 18 inches

RF Cable Assemblies SMA Blkhd Jck to SMA R/A PLG 18 inches

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135111-01-18.00 135111-01-18.00 135111-01-18.00-ND 135111-01-18.00 135111-01-18.00
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details