"Cable Assembly Coaxial SMA to SMA RG-316 6.000"" (152.40mm)"
SMA Jack to SMA Plug RG-316 Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies SMA St BH JK to R/A Plug RG-316/U 6in
COAXIAL CABLE ASSEMBLY, RG-316, 6IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX1635-ND | 135111-01-06.00 | 135111-01-06.00 | 135111-01-06.00 | 14R7806 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies | RF Standard Cable Assembly | RF Cable Assemblies | Coaxial Cable Assembly, Rg-316, 6In, Black; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Cable Length | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.4987 ft (1.52 dm) | ||
| Gender | Male-Female |