Amphenol RF Coaxial Cables (RF) 135110-07-06.00

Description
"Cable Assembly Coaxial SMA to SMA RG-142 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-142 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1705-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1705-ND
Coaxial Cables (RF) ACX1705-ND
"Cable Assembly Coaxial SMA to SMA RG-142 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-142 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135110-07-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135110-07-06.00
RF Standard Cable Assembly 135110-07-06.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 135110-07-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135110-07-06.00
Cable Assemblies 135110-07-06.00
SMA Jack to SMA Plug RG-142 Cable

SMA Jack to SMA Plug RG-142 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 135110-07-06.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135110-07-06.00
Cable Assemblies - Coaxial Cables (RF) 135110-07-06.00
CBL ASSY SMA JACK TO PLUG 6"

CBL ASSY SMA JACK TO PLUG 6"

Supplier's Site
RF Cable Assemblies - 135110-07-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135110-07-06.00
RF Cable Assemblies 135110-07-06.00
RF Cable Assemblies SMA St Plug to Jack RG142 6in

RF Cable Assemblies SMA St Plug to Jack RG142 6in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1705-ND 135110-07-06.00 135110-07-06.00 135110-07-06.00 135110-07-06.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
UHF Male Test Cable, RG58C/U - 1036 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details