Amphenol RF Coaxial Cables (RF) 135110-04-M0.75

Description
"Cable Assembly Coaxial SMA to SMA RG-58 29.53"" (750.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-58 29.53"" (750.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2465-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2465-ND
Coaxial Cables (RF) ACX2465-ND
"Cable Assembly Coaxial SMA to SMA RG-58 29.53"" (750.00mm)"

"Cable Assembly Coaxial SMA to SMA RG-58 29.53"" (750.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135110-04-M0.75 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135110-04-M0.75
RF Standard Cable Assembly 135110-04-M0.75
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 135110-04-M0.75 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135110-04-M0.75
Cable Assemblies 135110-04-M0.75
SMA Jack to SMA Plug RG-58 Cable

SMA Jack to SMA Plug RG-58 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 135110-04-M0.75 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135110-04-M0.75
Cable Assemblies - Coaxial Cables (RF) 135110-04-M0.75
CBL ASSY SMA JACK TO PLUG 29.53"

CBL ASSY SMA JACK TO PLUG 29.53"

Supplier's Site
RF Cable Assemblies - 135110-04-M0.75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135110-04-M0.75
RF Cable Assemblies 135110-04-M0.75
RF Cable Assemblies SMA Bulkhead JK/SMA STR Plug CBL 0.75MET

RF Cable Assemblies SMA Bulkhead JK/SMA STR Plug CBL 0.75MET

Buy Now Datasheet
Rf Coax Cable, Rg58, Sma, 750Mm, Black; Connector Type A Amphenol Rf - 78X4555 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg58, Sma, 750Mm, Black; Connector Type A Amphenol Rf
78X4555
Rf Coax Cable, Rg58, Sma, 750Mm, Black; Connector Type A Amphenol Rf 78X4555
RF COAX CABLE, RG58, SMA, 750MM, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

RF COAX CABLE, RG58, SMA, 750MM, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2465-ND 135110-04-M0.75 135110-04-M0.75 135110-04-M0.75 135110-04-M0.75 78X4555
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Coax Cable, Rg58, Sma, 750Mm, Black; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-FD11005F1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Power, Line Cables and Extension Cords - Q121-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9 ft (27.43 dm)
Connector Type NEMA 1-15P, Polarized
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details