Amphenol RF Coaxial Cables (RF) 135110-04-36.00

Description
"Cable Assembly Coaxial SMA to SMA RG-58 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-58 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1633-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1633-ND
Coaxial Cables (RF) ACX1633-ND
"Cable Assembly Coaxial SMA to SMA RG-58 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-58 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135110-04-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135110-04-36.00
RF Standard Cable Assembly 135110-04-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 135110-04-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135110-04-36.00
Cable Assemblies 135110-04-36.00
SMA Jack to SMA Plug RG-58 Cable

SMA Jack to SMA Plug RG-58 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 135110-04-36.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135110-04-36.00
Cable Assemblies - Coaxial Cables (RF) 135110-04-36.00
CBL ASSY SMA JACK TO PLUG 36"

CBL ASSY SMA JACK TO PLUG 36"

Supplier's Site
Coaxial Cable Assembly, Rg-58, 36In, Black; Connector Type A Amphenol Rf - 14R7804 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-58, 36In, Black; Connector Type A Amphenol Rf
14R7804
Coaxial Cable Assembly, Rg-58, 36In, Black; Connector Type A Amphenol Rf 14R7804
COAXIAL CABLE ASSEMBLY, RG-58, 36IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-58, 36IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 135110-04-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135110-04-36.00
RF Cable Assemblies 135110-04-36.00
RF Cable Assemblies SMA St BH Jack to St Plug RG-58/U 36in

RF Cable Assemblies SMA St BH Jack to St Plug RG-58/U 36in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1633-ND 135110-04-36.00 135110-04-36.00 135110-04-36.00 14R7804 135110-04-36.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly, Rg-58, 36In, Black; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 3 ft (9.14 dm) 2.95 ft (9 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data