Amphenol RF RF Standard Cable Assembly 135110-04-144

Description
SMA Straight Plug to SMA Bulkhead Crimp Jack using RG-58/U coaxial cable
Request a Quote Datasheet
Description
SMA Straight Plug to SMA Bulkhead Crimp Jack using RG-58/U coaxial cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135110-04-144 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135110-04-144
RF Standard Cable Assembly 135110-04-144
SMA Straight Plug to SMA Bulkhead Crimp Jack using RG-58/U coaxial cable

SMA Straight Plug to SMA Bulkhead Crimp Jack using RG-58/U coaxial cable

Supplier's Site Datasheet
Cable Assemblies - 135110-04-144 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135110-04-144
Cable Assemblies 135110-04-144
SMA Jack to SMA Plug RG-58 Cable

SMA Jack to SMA Plug RG-58 Cable

Buy Now
Coaxial Cables (RF) - 135110-04-144-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135110-04-144-ND
Coaxial Cables (RF) 135110-04-144-ND
"Cable Assembly Coaxial SMA to SMA RG-58 144.0"" (3.7m) 12.0'"

"Cable Assembly Coaxial SMA to SMA RG-58 144.0"" (3.7m) 12.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135110-04-144 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135110-04-144
Cable Assemblies - Coaxial Cables (RF) 135110-04-144
CBL ASSY SMA JACK TO PLUG 12'

CBL ASSY SMA JACK TO PLUG 12'

Supplier's Site
RF Cable Assemblies - 135110-04-144 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135110-04-144
RF Cable Assemblies 135110-04-144
RF Cable Assemblies BLKHDJK/SMA STR Plug RG-58 cable, 144in

RF Cable Assemblies BLKHDJK/SMA STR Plug RG-58 cable, 144in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135110-04-144 135110-04-144 135110-04-144-ND 135110-04-144 135110-04-144
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Length 12 ft (36.58 dm) 12 ft (36.58 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/1300-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details