Amphenol RF Coaxial Cables (RF) 135110-04-06.00

Description
"Cable Assembly Coaxial SMA to SMA RG-58 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-58 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1630-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1630-ND
Coaxial Cables (RF) ACX1630-ND
"Cable Assembly Coaxial SMA to SMA RG-58 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-58 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135110-04-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135110-04-06.00
RF Standard Cable Assembly 135110-04-06.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 135110-04-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135110-04-06.00
Cable Assemblies 135110-04-06.00
SMA Jack to SMA Plug RG-58 Cable

SMA Jack to SMA Plug RG-58 Cable

Buy Now
Coaxial Cable Assy, Rg-58, 6In, Black; Connector Type A Amphenol Rf - 14R7801 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assy, Rg-58, 6In, Black; Connector Type A Amphenol Rf
14R7801
Coaxial Cable Assy, Rg-58, 6In, Black; Connector Type A Amphenol Rf 14R7801
COAXIAL CABLE ASSY, RG-58, 6IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE ASSY, RG-58, 6IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 135110-04-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135110-04-06.00
RF Cable Assemblies 135110-04-06.00
RF Cable Assemblies SMA St BH Jack to St Plug RG-58/U 6in

RF Cable Assemblies SMA St BH Jack to St Plug RG-58/U 6in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135110-04-06.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135110-04-06.00
Cable Assemblies - Coaxial Cables (RF) 135110-04-06.00
CBL ASSY SMA JACK TO PLUG 6"

CBL ASSY SMA JACK TO PLUG 6"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1630-ND 135110-04-06.00 135110-04-06.00 14R7801 135110-04-06.00 135110-04-06.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Coaxial Cable Assy, Rg-58, 6In, Black; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6407A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Coaxial Cable - 1123924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
5+5 Pos. Male DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-MD11005M1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Male-Male
Standards / Certifications RoHS
View Details