Amphenol RF Coaxial Cables (RF) 135110-03-36.00

Description
"Cable Assembly Coaxial SMA to SMA RG-316 DS 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 DS 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1629-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1629-ND
Coaxial Cables (RF) ACX1629-ND
"Cable Assembly Coaxial SMA to SMA RG-316 DS 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 DS 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135110-03-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135110-03-36.00
RF Standard Cable Assembly 135110-03-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 135110-03-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135110-03-36.00
Cable Assemblies 135110-03-36.00
SMA Jack to SMA Plug RG-316 DS Cable

SMA Jack to SMA Plug RG-316 DS Cable

Buy Now
Coaxial Cable Assembly, Rg-316, 36In, Black; Connector Type A Amphenol Rf - 14R7800 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-316, 36In, Black; Connector Type A Amphenol Rf
14R7800
Coaxial Cable Assembly, Rg-316, 36In, Black; Connector Type A Amphenol Rf 14R7800
COAXIAL CABLE ASSEMBLY, RG-316, 36IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-316, 36IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135110-03-36.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135110-03-36.00
Cable Assemblies - Coaxial Cables (RF) 135110-03-36.00
CBL ASSY SMA JACK TO PLUG 36"

CBL ASSY SMA JACK TO PLUG 36"

Supplier's Site
RF Cable Assemblies - 135110-03-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135110-03-36.00
RF Cable Assemblies 135110-03-36.00
RF Cable Assemblies SMA St BH JK to St Plug RG316U DB 36in

RF Cable Assemblies SMA St BH JK to St Plug RG316U DB 36in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1629-ND 135110-03-36.00 135110-03-36.00 14R7800 135110-03-36.00 135110-03-36.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Coaxial Cable Assembly, Rg-316, 36In, Black; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 3 ft (9.14 dm) 2.95 ft (9 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 26 AWG Cable Assembly, 1830mm, double-end, for Latches - G125-FC10605L0-1830F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q413-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEI 23-50
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details