SMA Jack to SMA Plug RG-174 Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMA to SMA RG-174 29.53"" (750.00mm)"
RF Cable Assemblies SMA Bulkhead JK/SMA STR Plug CBL 0.75MET
CBL ASSY SMA JACK TO PLUG 29.53"
RF COAX CABLE, RG174, SMA, 750MM, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 135110-02-M0.75 | 135110-02-M0.75 | ACX2461-ND | 135110-02-M0.75 | 135110-02-M0.75 | 78X4551 |
| Product Name | Cable Assemblies | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Coax Cable, Rg174, Sma, 750Mm, Black; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | ||
| Cable Length | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | ||
| Gender | Male-Female | |||||
| Cable Type | Coaxial | Coaxial |