Amphenol RF RF Standard Cable Assembly 135110-02-24.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135110-02-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135110-02-24.00
RF Standard Cable Assembly 135110-02-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 135110-02-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135110-02-24.00
Cable Assemblies 135110-02-24.00
SMA Jack to SMA Plug RG-174 Cable

SMA Jack to SMA Plug RG-174 Cable

Buy Now
Coaxial Cables (RF) - ACX1624-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1624-ND
Coaxial Cables (RF) ACX1624-ND
"Cable Assembly Coaxial SMA to SMA RG-174 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135110-02-24.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135110-02-24.00
Cable Assemblies - Coaxial Cables (RF) 135110-02-24.00
CBL ASSY SMA JACK TO PLUG 24"

CBL ASSY SMA JACK TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 135110-02-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135110-02-24.00
RF Cable Assemblies 135110-02-24.00
RF Cable Assemblies SMA St BH JK to St Plug RG-174/U 24in

RF Cable Assemblies SMA St BH JK to St Plug RG-174/U 24in

Buy Now Datasheet
Coaxial Cable Assembly, Rg-174, 24In, Black; Connector Type A Amphenol Rf - 14R7795 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-174, 24In, Black; Connector Type A Amphenol Rf
14R7795
Coaxial Cable Assembly, Rg-174, 24In, Black; Connector Type A Amphenol Rf 14R7795
COAXIAL CABLE ASSEMBLY, RG-174, 24IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-174, 24IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135110-02-24.00 135110-02-24.00 ACX1624-ND 135110-02-24.00 135110-02-24.00 14R7795
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable Assembly, Rg-174, 24In, Black; Connector Type A Amphenol Rf
Application RF RF RF
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Gender Male-Female
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-02-0450L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Power, Line Cables and Extension Cords - 189-533012-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details