Amphenol RF Coaxial Cables (RF) 135110-01-18.00

Description
"Cable Assembly Coaxial SMA to SMA RG-316 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 135110-01-18.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135110-01-18.00-ND
Coaxial Cables (RF) 135110-01-18.00-ND
"Cable Assembly Coaxial SMA to SMA RG-316 18.00"" (457.20mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 18.00"" (457.20mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135110-01-18.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135110-01-18.00
RF Standard Cable Assembly 135110-01-18.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 135110-01-18.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135110-01-18.00
Cable Assemblies 135110-01-18.00
SMA Jack to SMA Plug RG-316 Cable

SMA Jack to SMA Plug RG-316 Cable

Buy Now
RF Cable Assemblies - 135110-01-18.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135110-01-18.00
RF Cable Assemblies 135110-01-18.00
RF Cable Assemblies SMA Blkhd Jck to SMA Strg PLG 18 inches

RF Cable Assemblies SMA Blkhd Jck to SMA Strg PLG 18 inches

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135110-01-18.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135110-01-18.00
Cable Assemblies - Coaxial Cables (RF) 135110-01-18.00
CBL ASSY SMA JACK TO PLUG 18"

CBL ASSY SMA JACK TO PLUG 18"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135110-01-18.00-ND 135110-01-18.00 135110-01-18.00 135110-01-18.00 135110-01-18.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3033/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers