Amphenol RF RF Standard Cable Assembly 135110-01-06.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135110-01-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135110-01-06.00
RF Standard Cable Assembly 135110-01-06.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX1618-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1618-ND
Coaxial Cables (RF) ACX1618-ND
"Cable Assembly Coaxial SMA to SMA RG-316 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - 135110-01-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135110-01-06.00
Cable Assemblies 135110-01-06.00
SMA Jack to SMA Plug RG-316 Cable

SMA Jack to SMA Plug RG-316 Cable

Buy Now
RF Cable Assemblies - 135110-01-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135110-01-06.00
RF Cable Assemblies 135110-01-06.00
RF Cable Assemblies SMA St BH JK to St Plug RG-316/U 6in

RF Cable Assemblies SMA St BH JK to St Plug RG-316/U 6in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135110-01-06.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135110-01-06.00
Cable Assemblies - Coaxial Cables (RF) 135110-01-06.00
CBL ASSY SMA JACK TO PLUG 6"

CBL ASSY SMA JACK TO PLUG 6"

Supplier's Site
Coaxial Cable Assembly, Rg-316, 6In, Black; Connector Type A Amphenol Rf - 14R7789 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-316, 6In, Black; Connector Type A Amphenol Rf
14R7789
Coaxial Cable Assembly, Rg-316, 6In, Black; Connector Type A Amphenol Rf 14R7789
COAXIAL CABLE ASSEMBLY, RG-316, 6IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Cable Length:6" RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-316, 6IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Cable Length:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135110-01-06.00 ACX1618-ND 135110-01-06.00 135110-01-06.00 135110-01-06.00 14R7789
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly, Rg-316, 6In, Black; Connector Type A Amphenol Rf
Application RF RF RF
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.4987 ft (1.52 dm)
Gender Male-Female
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/637-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details