Amphenol RF Coaxial Cables (RF) 135108-04-24.00

Description
"Cable Assembly Coaxial SMA to SMA RG-58 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-58 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-135108-04-24.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-135108-04-24.00-ND
Coaxial Cables (RF) 115-135108-04-24.00-ND
"Cable Assembly Coaxial SMA to SMA RG-58 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-58 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135108-04-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135108-04-24.00
RF Standard Cable Assembly 135108-04-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 135108-04-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135108-04-24.00
Cable Assemblies 135108-04-24.00
SMA Jack to SMA Jack RG-58 Cable

SMA Jack to SMA Jack RG-58 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 135108-04-24.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135108-04-24.00
Cable Assemblies - Coaxial Cables (RF) 135108-04-24.00
CBL ASSY SMA JACK TO JACK 24"

CBL ASSY SMA JACK TO JACK 24"

Supplier's Site
RF Cable Assemblies - 135108-04-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135108-04-24.00
RF Cable Assemblies 135108-04-24.00
RF Cable Assemblies SMA St Jack to St Jack RG-58/U 24in

RF Cable Assemblies SMA St Jack to St Jack RG-58/U 24in

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-135108-04-24.00-ND 135108-04-24.00 135108-04-24.00 135108-04-24.00 135108-04-24.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1713723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details