Amphenol RF RF Cable Assemblies 135107-03-24.00

Description
RF Cable Assemblies SMA St Jack to R/A Plg RG-316/U DB 24in
Description
RF Cable Assemblies SMA St Jack to R/A Plg RG-316/U DB 24in

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 135107-03-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135107-03-24.00
RF Cable Assemblies 135107-03-24.00
RF Cable Assemblies SMA St Jack to R/A Plg RG-316/U DB 24in

RF Cable Assemblies SMA St Jack to R/A Plg RG-316/U DB 24in

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Cable Assemblies
Product Number 135107-03-24.00
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details