Amphenol RF Coaxial Cables (RF) 135105-04-36.00

Description
"Cable Assembly Coaxial SMA to Cable RG-58 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to Cable RG-58 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 135105-04-36.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135105-04-36.00-ND
Coaxial Cables (RF) 135105-04-36.00-ND
"Cable Assembly Coaxial SMA to Cable RG-58 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to Cable RG-58 36.00"" (914.40mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
135105-04-36.00
Coaxial Cable Assemblies 135105-04-36.00
RF Cable Assembly SMA Straight Jack to U

RF Cable Assembly SMA Straight Jack to U

Buy Now
RF Standard Cable Assembly - 135105-04-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135105-04-36.00
RF Standard Cable Assembly 135105-04-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 135105-04-36.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135105-04-36.00
Cable Assemblies - Coaxial Cables (RF) 135105-04-36.00
CBL ASSY SMA JACK 36"

CBL ASSY SMA JACK 36"

Supplier's Site
RF Cable Assemblies - 135105-04-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135105-04-36.00
RF Cable Assemblies 135105-04-36.00
RF Cable Assemblies SMA St Jack RG-58/U 36 Inch Pigtail

RF Cable Assemblies SMA St Jack RG-58/U 36 Inch Pigtail

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135105-04-36.00-ND 135105-04-36.00 135105-04-36.00 135105-04-36.00 135105-04-36.00
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details