Amphenol RF RF Standard Cable Assembly 135104-07-24.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135104-07-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135104-07-24.00
RF Standard Cable Assembly 135104-07-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ACX1702-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1702-ND
Coaxial Cables (RF) ACX1702-ND
"Cable Assembly Coaxial SMA to SMA RG-142 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-142 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - 135104-07-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135104-07-24.00
Cable Assemblies 135104-07-24.00
SMA Plug to SMA Plug RG-142 Cable

SMA Plug to SMA Plug RG-142 Cable

Buy Now
RF Cable Assemblies - 135104-07-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135104-07-24.00
RF Cable Assemblies 135104-07-24.00
RF Cable Assemblies SMA R/A Plug to Plug RG142 24in

RF Cable Assemblies SMA R/A Plug to Plug RG142 24in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135104-07-24.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135104-07-24.00
Cable Assemblies - Coaxial Cables (RF) 135104-07-24.00
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135104-07-24.00 ACX1702-ND 135104-07-24.00 135104-07-24.00 135104-07-24.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2500/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details