Amphenol RF Cable Assemblies 135104-03-48.00

Description
SMA Plug to SMA Plug RG-316 DS Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug RG-316 DS Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 135104-03-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135104-03-48.00
Cable Assemblies 135104-03-48.00
SMA Plug to SMA Plug RG-316 DS Cable

SMA Plug to SMA Plug RG-316 DS Cable

Buy Now
RF Standard Cable Assembly - 135104-03-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135104-03-48.00
RF Standard Cable Assembly 135104-03-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - 135104-03-48.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135104-03-48.00-ND
Coaxial Cables (RF) 135104-03-48.00-ND
"Cable Assembly Coaxial SMA to SMA RG-316 DS 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA RG-316 DS 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Cable Assemblies - 135104-03-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135104-03-48.00
RF Cable Assemblies 135104-03-48.00
RF Cable Assemblies SMA R/A Plug to R/A Plug RG-316 DB 48in

RF Cable Assemblies SMA R/A Plug to R/A Plug RG-316 DB 48in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135104-03-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135104-03-48.00
Cable Assemblies - Coaxial Cables (RF) 135104-03-48.00
CBL ASSY SMA PLUG TO PLUG 4'

CBL ASSY SMA PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135104-03-48.00 135104-03-48.00 135104-03-48.00-ND 135104-03-48.00 135104-03-48.00
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data