Amphenol RF Coaxial Cables (RF) 135104-03-12.00

Description
"Cable Assembly Coaxial SMA to SMA RG-316 DS 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 DS 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1610-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1610-ND
Coaxial Cables (RF) ACX1610-ND
"Cable Assembly Coaxial SMA to SMA RG-316 DS 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 DS 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - 135104-03-12.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135104-03-12.00
Cable Assemblies 135104-03-12.00
SMA Plug to SMA Plug RG-316 DS Cable

SMA Plug to SMA Plug RG-316 DS Cable

Buy Now
RF Standard Cable Assembly - 135104-03-12.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135104-03-12.00
RF Standard Cable Assembly 135104-03-12.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 135104-03-12.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135104-03-12.00
RF Cable Assemblies 135104-03-12.00
RF Cable Assemblies SMA R/A PLG to R/A Plug RG316U DB 12in

RF Cable Assemblies SMA R/A PLG to R/A Plug RG316U DB 12in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135104-03-12.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135104-03-12.00
Cable Assemblies - Coaxial Cables (RF) 135104-03-12.00
CBL ASSY SMA PLUG TO PLUG 12"

CBL ASSY SMA PLUG TO PLUG 12"

Supplier's Site
Coaxial Cable Assembly, Rg-316, 12In, Black; Connector Type A Amphenol Rf - 14R7781 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-316, 12In, Black; Connector Type A Amphenol Rf
14R7781
Coaxial Cable Assembly, Rg-316, 12In, Black; Connector Type A Amphenol Rf 14R7781
COAXIAL CABLE ASSEMBLY, RG-316, 12IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-316, 12IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1610-ND 135104-03-12.00 135104-03-12.00 135104-03-12.00 135104-03-12.00 14R7781
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly, Rg-316, 12In, Black; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hooks - 1050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details