Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMA to SMA RG-174 29.53"" (750.00mm)"
SMA Plug to SMA Plug RG-174 Cable
RF Cable Assemblies SMA R/A Plug/SMA R/A Plug CBL 0.75MET
RF COAX CABLE, RG174, SMA PLUG, 750MM, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes
CBL ASSY SMA PLUG TO PLUG 29.53"
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 135104-02-M0.75 | ACX2453-ND | 135104-02-M0.75 | 135104-02-M0.75 | 78X4543 | 135104-02-M0.75 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies | RF Cable Assemblies | Rf Coax Cable, Rg174, Sma Plug, 750Mm, Black; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | ||
| Cable Length | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | ||
| Gender | Male-Male | |||||
| Cable Type | Coaxial | Coaxial |