Amphenol RF RF Standard Cable Assembly 135104-02-M0.25

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135104-02-M0.25 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135104-02-M0.25
RF Standard Cable Assembly 135104-02-M0.25
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 135104-02-M0.25 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135104-02-M0.25
Cable Assemblies 135104-02-M0.25
SMA Plug to SMA Plug RG-174 Cable

SMA Plug to SMA Plug RG-174 Cable

Buy Now
Coaxial Cables (RF) - ACX2451-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2451-ND
Coaxial Cables (RF) ACX2451-ND
"Cable Assembly Coaxial SMA to SMA RG-174 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135104-02-M0.25 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135104-02-M0.25
Cable Assemblies - Coaxial Cables (RF) 135104-02-M0.25
CBL ASSY SMA PLUG TO PLUG 9.843"

CBL ASSY SMA PLUG TO PLUG 9.843"

Supplier's Site
Rf Coax Cable, Rg174, Sma Plug, 250Mm, Black; Connector Type A Amphenol Rf - 78X4541 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg174, Sma Plug, 250Mm, Black; Connector Type A Amphenol Rf
78X4541
Rf Coax Cable, Rg174, Sma Plug, 250Mm, Black; Connector Type A Amphenol Rf 78X4541
RF COAX CABLE, RG174, SMA PLUG, 250MM, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

RF COAX CABLE, RG174, SMA PLUG, 250MM, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site
Coaxial Cable, Rg174/u, Sma Plug, 0.25M; Connector To Connector Amphenol Rf - 30AK0025 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg174/u, Sma Plug, 0.25M; Connector To Connector Amphenol Rf
30AK0025
Coaxial Cable, Rg174/u, Sma Plug, 0.25M; Connector To Connector Amphenol Rf 30AK0025
COAXIAL CABLE, RG174/U, SMA PLUG, 0.25M; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Colour:Black; Product RoHS Compliant: Yes

COAXIAL CABLE, RG174/U, SMA PLUG, 0.25M; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 135104-02-M0.25 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135104-02-M0.25
RF Cable Assemblies 135104-02-M0.25
RF Cable Assemblies SMA R/A Plug/SMA R/A Plug CBL 0.25MET

RF Cable Assemblies SMA R/A Plug/SMA R/A Plug CBL 0.25MET

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135104-02-M0.25 135104-02-M0.25 ACX2451-ND 135104-02-M0.25 78X4541 30AK0025 135104-02-M0.25
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Coax Cable, Rg174, Sma Plug, 250Mm, Black; Connector Type A Amphenol Rf Coaxial Cable, Rg174/u, Sma Plug, 0.25M; Connector To Connector Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Length 0.8200 ft (2.5 dm) 0.8203 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm)
Gender Male-Male
Cable Type Coaxial Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/410-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details