Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMA Plug to SMA Plug RG-174 Cable
"Cable Assembly Coaxial SMA to SMA RG-174 36.00"" (914.40mm)"
RF Cable Assemblies SMA R/A PLG to R/A Plug RG-174/U 36in
CBL ASSY SMA PLUG TO PLUG 36"
COAXIAL CABLE ASSEMBLY, RG-174, 36IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 135104-02-36.00 | 135104-02-36.00 | ACX1608-ND | 135104-02-36.00 | 135104-02-36.00 | 14R7779 |
| Product Name | RF Standard Cable Assembly | Cable Assemblies | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cable Assembly, Rg-174, 36In, Black; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | |||
| Cable Length | 3 ft (9.14 dm) | 3 ft (9.14 dm) | 3 ft (9.14 dm) | 2.95 ft (9 dm) | ||
| Gender | Male-Male | |||||
| Cable Type | Coaxial | Coaxial |