Amphenol RF RF Standard Cable Assembly 135104-01-M0.50

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135104-01-M0.50 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135104-01-M0.50
RF Standard Cable Assembly 135104-01-M0.50
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX2448-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2448-ND
Coaxial Cables (RF) ACX2448-ND
"Cable Assembly Coaxial SMA to SMA RG-316 19.69"" (500.00mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 19.69"" (500.00mm)"

Buy Now Datasheet
Cable Assemblies - 135104-01-M0.50 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135104-01-M0.50
Cable Assemblies 135104-01-M0.50
SMA Plug to SMA Plug RG-316 Cable

SMA Plug to SMA Plug RG-316 Cable

Buy Now
Rf Coax Cable, Rg316, Sma Plug, 500Mm, Trans; Connector Type A Amphenol Rf - 78X4538 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg316, Sma Plug, 500Mm, Trans; Connector Type A Amphenol Rf
78X4538
Rf Coax Cable, Rg316, Sma Plug, 500Mm, Trans; Connector Type A Amphenol Rf 78X4538
RF COAX CABLE, RG316, SMA PLUG, 500MM, TRANS; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

RF COAX CABLE, RG316, SMA PLUG, 500MM, TRANS; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site
Coaxial Cable, Rg316/u, Sma Plug, 0.5M; Connector To Connector Amphenol Rf - 30AK0022 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg316/u, Sma Plug, 0.5M; Connector To Connector Amphenol Rf
30AK0022
Coaxial Cable, Rg316/u, Sma Plug, 0.5M; Connector To Connector Amphenol Rf 30AK0022
COAXIAL CABLE, RG316/U, SMA PLUG, 0.5M; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm; Jacket Colour:Transparent; Product RoHS Compliant: Yes

COAXIAL CABLE, RG316/U, SMA PLUG, 0.5M; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm; Jacket Colour:Transparent; Product RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 135104-01-M0.50 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135104-01-M0.50
RF Cable Assemblies 135104-01-M0.50
RF Cable Assemblies SMA R/A Plug/SMA R/A Plug CBL 0.50MET

RF Cable Assemblies SMA R/A Plug/SMA R/A Plug CBL 0.50MET

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135104-01-M0.50 ACX2448-ND 135104-01-M0.50 78X4538 30AK0022 135104-01-M0.50
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Rf Coax Cable, Rg316, Sma Plug, 500Mm, Trans; Connector Type A Amphenol Rf Coaxial Cable, Rg316/u, Sma Plug, 0.5M; Connector To Connector Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Gender Male-Male
Cable Type Coaxial Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details