Amphenol RF RF Standard Cable Assembly 135104-01-12.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135104-01-12.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135104-01-12.00
RF Standard Cable Assembly 135104-01-12.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 135104-01-12.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135104-01-12.00
Cable Assemblies 135104-01-12.00
SMA Plug to SMA Plug RG-316 Cable

SMA Plug to SMA Plug RG-316 Cable

Buy Now
Coaxial Cables (RF) - ACX1602-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1602-ND
Coaxial Cables (RF) ACX1602-ND
"Cable Assembly Coaxial SMA to SMA RG-316 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 12.00"" (304.80mm)"

Buy Now Datasheet
RF Cable Assemblies - 135104-01-12.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135104-01-12.00
RF Cable Assemblies 135104-01-12.00
RF Cable Assemblies SMA St Jack to R/A Plug RG-316/U 12in

RF Cable Assemblies SMA St Jack to R/A Plug RG-316/U 12in

Buy Now Datasheet
Coaxial Cable Assembly, Rg-316, 12In, Black; Connector Type A Amphenol Rf - 14R7773 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-316, 12In, Black; Connector Type A Amphenol Rf
14R7773
Coaxial Cable Assembly, Rg-316, 12In, Black; Connector Type A Amphenol Rf 14R7773
COAXIAL CABLE ASSEMBLY, RG-316, 12IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-316, 12IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135104-01-12.00 135104-01-12.00 ACX1602-ND 135104-01-12.00 14R7773
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable Assembly, Rg-316, 12In, Black; Connector Type A Amphenol Rf
Application RF RF RF
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 020587-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details